Abracon, LLC AMJM XO (Standard) MEMS AMJMEGK-84.0000T3

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMJM Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 84 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 3mA (Typ) Package / Case: 3.20mm x 2.50mm Mounting Type: Surface Mount Part Status: Active
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMJM Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 84 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 3mA (Typ) Package / Case: 3.20mm x 2.50mm Mounting Type: Surface Mount Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The AMJMEGK-84.0000T3 is a MEMS clock oscillator from Abracon's AMJM series, designed for a variety of applications including industrial and consumer electronics. It features a compact surface mount package measuring 3.2 mm x 2.5 mm and operates within a supply voltage range of 1.71V to 3.63V. The oscillator supports an output frequency of 84 MHz with a frequency stability of ±50 ppm over an operating temperature range of -40°C to +85°C. Typical current consumption is 3.0 mA at 27 MHz, with a standby current of 1 µA. The device includes an output enable function and is compliant with RoHS II standards. Its low power consumption and wide frequency range make it suitable for applications such as Storage Area Networks, Passive Optical Networks, and Ethernet systems.

Datasheet Summary
Powered by GS/AI

The AMJMEGK-84.0000T3 is a MEMS clock oscillator from Abracon's AMJM series, designed for a variety of applications including industrial and consumer electronics. It features a compact surface mount package measuring 3.2 mm x 2.5 mm and operates within a supply voltage range of 1.71V to 3.63V. The oscillator supports an output frequency of 84 MHz with a frequency stability of ±50 ppm over an operating temperature range of -40°C to +85°C. Typical current consumption is 3.0 mA at 27 MHz, with a standby current of 1 µA. The device includes an output enable function and is compliant with RoHS II standards. Its low power consumption and wide frequency range make it suitable for applications such as Storage Area Networks, Passive Optical Networks, and Ethernet systems.

Suppliers

Company
Product
Description
Supplier Links
AMJM XO (Standard) MEMS - AMJMEGK-84.0000T3 - Abracon, LLC
Spicewood, TX, United States
AMJM XO (Standard) MEMS
AMJMEGK-84.0000T3
AMJM XO (Standard) MEMS AMJMEGK-84.0000T3
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMJM Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 84 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 3mA (Typ) Package / Case: 3.20mm x 2.50mm Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMJM
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 0.9 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 84 MHz
  • Function: Enable/Disable
  • Output: CMOS
  • Voltage - Supply: 1.71V ~ 3.63V
  • Frequency Stability: ±50ppm
  • Current - Supply (Max): 3mA (Typ)
  • Package / Case: 3.20mm x 2.50mm
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AMJMEGK-84.0000T3
Product Name AMJM XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 84 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

100.000 kHz Low Power Clock Oscillator - OM-0100-C8 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillator Crystal - 510ACAM100000AAG - Richardson RFPD
Specs
Frequency 0.1000 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - X136-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details