Abracon, LLC AMJM XO (Standard) MEMS AMJMDFB-100.0000T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMJM Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Frequency: 100 MHz Function: Standby (Power Down) Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 3mA (Typ) Package / Case: 2.50mm x 2.00mm Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMJM Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Frequency: 100 MHz Function: Standby (Power Down) Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 3mA (Typ) Package / Case: 2.50mm x 2.00mm Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMJM XO (Standard) MEMS - AMJMDFB-100.0000T - Abracon, LLC
Spicewood, TX, United States
AMJM XO (Standard) MEMS
AMJMDFB-100.0000T
AMJM XO (Standard) MEMS AMJMDFB-100.0000T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMJM Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Frequency: 100 MHz Function: Standby (Power Down) Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 3mA (Typ) Package / Case: 2.50mm x 2.00mm Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMJM
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 2.5 mm
  • Width: 2 mm
  • Height: 0.89 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 100 MHz
  • Function: Standby (Power Down)
  • Voltage - Supply: 1.71V ~ 3.63V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 3mA (Typ)
  • Package / Case: 2.50mm x 2.00mm
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-AMJMDFB-100.0000TCT-ND - DigiKey
Thief River Falls, MN, United States
100MHz XO (Standard) Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-SMD, No Lead

100MHz XO (Standard) Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 535-AMJMDFB-100.0000TTR-ND - DigiKey
Thief River Falls, MN, United States
100MHz XO (Standard) Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-SMD, No Lead

100MHz XO (Standard) Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 535-AMJMDFB-100.0000TDKR-ND - DigiKey
Thief River Falls, MN, United States
100MHz XO (Standard) Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-SMD, No Lead

100MHz XO (Standard) Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Mems Osc, 100Mhz, Smd, 2.5Mm X 2Mm; Frequency Nom Abracon - 67AC9509 - Newark, An Avnet Company
Chicago, IL, United States
Mems Osc, 100Mhz, Smd, 2.5Mm X 2Mm; Frequency Nom Abracon
67AC9509
Mems Osc, 100Mhz, Smd, 2.5Mm X 2Mm; Frequency Nom Abracon 67AC9509
MEMS OSC, 100MHZ, SMD, 2.5MM X 2MM; Frequency Nom:100MHz; Oscillator Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:2.5V; Product Range:AMJM Series; Oscillator Output Compatibility:- RoHS Compliant: Yes

MEMS OSC, 100MHZ, SMD, 2.5MM X 2MM; Frequency Nom:100MHz; Oscillator Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:2.5V; Product Range:AMJM Series; Oscillator Output Compatibility:- RoHS Compliant: Yes

Supplier's Site Datasheet
Mems Osc, 100Mhz, -999, Smd, 2.5Mm X 2Mm Rohs Compliant Abracon - 73AJ1076 - Newark, An Avnet Company
Chicago, IL, United States
Mems Osc, 100Mhz, -999, Smd, 2.5Mm X 2Mm Rohs Compliant Abracon
73AJ1076
Mems Osc, 100Mhz, -999, Smd, 2.5Mm X 2Mm Rohs Compliant Abracon 73AJ1076
MEMS OSC, 100MHZ, -999, SMD, 2.5MM X 2MM ROHS COMPLIANT: YES

MEMS OSC, 100MHZ, -999, SMD, 2.5MM X 2MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number AMJMDFB-100.0000T 535-AMJMDFB-100.0000TCT-ND 67AC9509 73AJ1076
Product Name AMJM XO (Standard) MEMS Oscillators Mems Osc, 100Mhz, Smd, 2.5Mm X 2Mm; Frequency Nom Abracon Mems Osc, 100Mhz, -999, Smd, 2.5Mm X 2Mm Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS RoHS
Frequency 100 MHz 100 MHz
Frequency Stability 25 ppm 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 8150412 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Oscillator Crystal - 510ACA004713CAG - Richardson RFPD
Specs
Frequency 118 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Surface Mount Crystals - ECS-120-10-36Q-ES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers