Abracon, LLC AMJM XO (Standard) MEMS AMJMAFB-100.0000T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMJM Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.6 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Frequency: 100 MHz Function: Standby (Power Down) Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 3mA (Typ) Package / Case: 2.00mm x 1.60mm Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMJM Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.6 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Frequency: 100 MHz Function: Standby (Power Down) Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 3mA (Typ) Package / Case: 2.00mm x 1.60mm Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMJM XO (Standard) MEMS - AMJMAFB-100.0000T - Abracon, LLC
Spicewood, TX, United States
AMJM XO (Standard) MEMS
AMJMAFB-100.0000T
AMJM XO (Standard) MEMS AMJMAFB-100.0000T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMJM Type: XO (Standard) Subtype: MEMS Length: 2 mm Width: 1.6 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Frequency: 100 MHz Function: Standby (Power Down) Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 3mA (Typ) Package / Case: 2.00mm x 1.60mm Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMJM
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 2 mm
  • Width: 1.6 mm
  • Height: 0.89 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 100 MHz
  • Function: Standby (Power Down)
  • Voltage - Supply: 1.71V ~ 3.63V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 3mA (Typ)
  • Package / Case: 2.00mm x 1.60mm
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-14520-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-14520-2-ND
Oscillators 535-14520-2-ND
100MHz XO (Standard) Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-SMD, No Lead

100MHz XO (Standard) Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 535-14520-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-14520-6-ND
Oscillators 535-14520-6-ND
100MHz XO (Standard) Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-SMD, No Lead

100MHz XO (Standard) Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 535-14520-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-14520-1-ND
Oscillators 535-14520-1-ND
100MHz XO (Standard) Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-SMD, No Lead

100MHz XO (Standard) Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Mems Osc, 100Mhz, Smd, 2Mm X 1.6Mm; Frequency Nom Abracon - 69AC2275 - Newark, An Avnet Company
Chicago, IL, United States
Mems Osc, 100Mhz, Smd, 2Mm X 1.6Mm; Frequency Nom Abracon
69AC2275
Mems Osc, 100Mhz, Smd, 2Mm X 1.6Mm; Frequency Nom Abracon 69AC2275
MEMS OSC, 100MHZ, SMD, 2MM X 1.6MM; Frequency Nom:100MHz; Oscillator Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:2.5V; Product Range:AMJM Series; Oscillator Output Compatibility:-; Operating TemperatureRoHS Compliant: Yes

MEMS OSC, 100MHZ, SMD, 2MM X 1.6MM; Frequency Nom:100MHz; Oscillator Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:2.5V; Product Range:AMJM Series; Oscillator Output Compatibility:-; Operating TemperatureRoHS Compliant: Yes

Supplier's Site
Mems Osc, 100Mhz, Smd, 2Mm X 1.6Mm; Frequency Nom Abracon - 67AC9508 - Newark, An Avnet Company
Chicago, IL, United States
Mems Osc, 100Mhz, Smd, 2Mm X 1.6Mm; Frequency Nom Abracon
67AC9508
Mems Osc, 100Mhz, Smd, 2Mm X 1.6Mm; Frequency Nom Abracon 67AC9508
MEMS OSC, 100MHZ, SMD, 2MM X 1.6MM; Frequency Nom:100MHz; Oscillator Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:2.5V; Product Range:AMJM Series; Oscillator Output Compatibility:- RoHS Compliant: Yes

MEMS OSC, 100MHZ, SMD, 2MM X 1.6MM; Frequency Nom:100MHz; Oscillator Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:2.5V; Product Range:AMJM Series; Oscillator Output Compatibility:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number AMJMAFB-100.0000T 535-14520-2-ND 69AC2275 67AC9508
Product Name AMJM XO (Standard) MEMS Oscillators Mems Osc, 100Mhz, Smd, 2Mm X 1.6Mm; Frequency Nom Abracon Mems Osc, 100Mhz, Smd, 2Mm X 1.6Mm; Frequency Nom Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 100 MHz 100 MHz 100 MHz
Frequency Stability 25 ppm 25 ppm 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Oscillators - CY25701FLXCT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-CLCC
Features / Standards Lead-Free; Programmable
View Details
2 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
4 Pin Oscillator S7 - S733025-2.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 2 MHz
Frequency Stability 25 ppm
View Details
Oscillators - 863-510ABA212M500AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details