Abracon, LLC AMJD XO (Standard) MEMS AMJDGGJ-A11T3

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMJD Type: XO (Standard) Subtype: MEMS Length: 1.6 mm Width: 1.2 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Function: FREQUENCY SELECT Output: LVCMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 3mA (Typ) Package / Case: 4-SMD, No Lead Frequency - Output 1: 50MHz Frequency - Output 2: 100MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMJD Type: XO (Standard) Subtype: MEMS Length: 1.6 mm Width: 1.2 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Function: FREQUENCY SELECT Output: LVCMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 3mA (Typ) Package / Case: 4-SMD, No Lead Frequency - Output 1: 50MHz Frequency - Output 2: 100MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMJD XO (Standard) MEMS - AMJDGGJ-A11T3 - Abracon, LLC
Spicewood, TX, United States
AMJD XO (Standard) MEMS
AMJDGGJ-A11T3
AMJD XO (Standard) MEMS AMJDGGJ-A11T3
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMJD Type: XO (Standard) Subtype: MEMS Length: 1.6 mm Width: 1.2 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Function: FREQUENCY SELECT Output: LVCMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 3mA (Typ) Package / Case: 4-SMD, No Lead Frequency - Output 1: 50MHz Frequency - Output 2: 100MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMJD
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 1.6 mm
  • Width: 1.2 mm
  • Height: 0.89 mm
  • Operating Temperature: -40°C ~ 85°C
  • Function: FREQUENCY SELECT
  • Output: LVCMOS
  • Voltage - Supply: 1.71V ~ 3.63V
  • Frequency Stability: ±50ppm
  • Current - Supply (Max): 3mA (Typ)
  • Package / Case: 4-SMD, No Lead
  • Frequency - Output 1: 50MHz
  • Frequency - Output 2: 100MHz
  • Pin Selectable: Yes
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AMJDGGJ-A11T3
Product Name AMJD XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
4 Pin Oscillator S1 - S13305-30.000-X1-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S1
Frequency 30 MHz
Frequency Stability 50 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - DS4425BN+ - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 425 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - X128-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details