Abracon, LLC AMJD XO (Standard) MEMS AMJDGFJ-A11T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMJD Type: XO (Standard) Subtype: MEMS Length: 1.6 mm Width: 1.2 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Function: FREQUENCY SELECT Output: LVCMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 4-VFLGA Frequency - Output 1: 50MHz Frequency - Output 2: 100MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMJD Type: XO (Standard) Subtype: MEMS Length: 1.6 mm Width: 1.2 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Function: FREQUENCY SELECT Output: LVCMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 4-VFLGA Frequency - Output 1: 50MHz Frequency - Output 2: 100MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMJD XO (Standard) MEMS - AMJDGFJ-A11T - Abracon, LLC
Spicewood, TX, United States
AMJD XO (Standard) MEMS
AMJDGFJ-A11T
AMJD XO (Standard) MEMS AMJDGFJ-A11T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMJD Type: XO (Standard) Subtype: MEMS Length: 1.6 mm Width: 1.2 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Function: FREQUENCY SELECT Output: LVCMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 4-VFLGA Frequency - Output 1: 50MHz Frequency - Output 2: 100MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMJD
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 1.6 mm
  • Width: 1.2 mm
  • Height: 0.89 mm
  • Operating Temperature: -40°C ~ 85°C
  • Function: FREQUENCY SELECT
  • Output: LVCMOS
  • Voltage - Supply: 1.71V ~ 3.63V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 1.3mA (Typ)
  • Package / Case: 4-VFLGA
  • Frequency - Output 1: 50MHz
  • Frequency - Output 2: 100MHz
  • Pin Selectable: Yes
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Pin Configurable/Selectable Oscillators - 535-14623-2-ND - DigiKey
Thief River Falls, MN, United States
Pin Configurable/Selectable Oscillators
535-14623-2-ND
Pin Configurable/Selectable Oscillators 535-14623-2-ND
XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA

XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA

Buy Now Datasheet
Mems Osc, Config, 50/100Mhz, 1.6 X 1.2Mm; Configurable Frequency Min Abracon - 69AC2274 - Newark, An Avnet Company
Chicago, IL, United States
Mems Osc, Config, 50/100Mhz, 1.6 X 1.2Mm; Configurable Frequency Min Abracon
69AC2274
Mems Osc, Config, 50/100Mhz, 1.6 X 1.2Mm; Configurable Frequency Min Abracon 69AC2274
MEMS OSC, CONFIG, 50/100MHZ, 1.6 X 1.2MM; Configurable Frequency Min:50MHz; Configurable Frequency Max:100MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 1.6mm x 1.2mm; Product Range:AMJD Series; Operating Temperature RoHS Compliant: Yes

MEMS OSC, CONFIG, 50/100MHZ, 1.6 X 1.2MM; Configurable Frequency Min:50MHz; Configurable Frequency Max:100MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 1.6mm x 1.2mm; Product Range:AMJD Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number AMJDGFJ-A11T 535-14623-2-ND 69AC2274
Product Name AMJD XO (Standard) MEMS Pin Configurable/Selectable Oscillators Mems Osc, Config, 50/100Mhz, 1.6 X 1.2Mm; Configurable Frequency Min Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency Stability 25 ppm 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.8 V; 1.71V ~ 3.63V 1.71V ~ 3.63V
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.123000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.23E-4 MHz
Frequency Stability 50 ppm
View Details
Surface Mount Crystals - ECS-100-18-33-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
4 suppliers
Oscillator Crystal - 510ABA212M500BAGR - Richardson RFPD
Specs
Frequency 212 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-2170-1319R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details