Abracon, LLC AMJD XO (Standard) MEMS AMJDEGH-A11

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMJD Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Function: FREQUENCY SELECT Output: LVCMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 3mA (Typ) Package / Case: 4-SMD, No Lead Frequency - Output 1: 50MHz Frequency - Output 2: 100MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMJD Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Function: FREQUENCY SELECT Output: LVCMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 3mA (Typ) Package / Case: 4-SMD, No Lead Frequency - Output 1: 50MHz Frequency - Output 2: 100MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The AMJD XO (Standard) MEMS oscillator from Abracon, LLC, is a frequency-selectable device designed for applications requiring compact and efficient timing solutions. It features a small footprint of 1.6 x 1.2 mm and operates within a frequency range of 1 MHz to 100 MHz, specifically offering selectable output frequencies of 50 MHz and 100 MHz for the part number AMJDEGH-A11. This oscillator operates on a supply voltage range of 1.71V to 3.63V and has a typical current consumption of 3 mA. It is suitable for a wide operating temperature range of -40°C to +85°C, making it ideal for industrial and IoT applications. The device also boasts low power consumption and short lead times for frequency changes, enhancing its versatility in various designs. With a frequency stability of ±50 ppm and an aging specification of ±5 ppm in the first year at 25°C, the AMJD oscillator ensures reliable performance over time. It is RoHS compliant and comes in a surface mount package, making it suitable for modern electronic assembly processes.

Datasheet Summary
Powered by GS/AI

The AMJD XO (Standard) MEMS oscillator from Abracon, LLC, is a frequency-selectable device designed for applications requiring compact and efficient timing solutions. It features a small footprint of 1.6 x 1.2 mm and operates within a frequency range of 1 MHz to 100 MHz, specifically offering selectable output frequencies of 50 MHz and 100 MHz for the part number AMJDEGH-A11. This oscillator operates on a supply voltage range of 1.71V to 3.63V and has a typical current consumption of 3 mA. It is suitable for a wide operating temperature range of -40°C to +85°C, making it ideal for industrial and IoT applications. The device also boasts low power consumption and short lead times for frequency changes, enhancing its versatility in various designs. With a frequency stability of ±50 ppm and an aging specification of ±5 ppm in the first year at 25°C, the AMJD oscillator ensures reliable performance over time. It is RoHS compliant and comes in a surface mount package, making it suitable for modern electronic assembly processes.

Suppliers

Company
Product
Description
Supplier Links
AMJD XO (Standard) MEMS - AMJDEGH-A11 - Abracon, LLC
Spicewood, TX, United States
AMJD XO (Standard) MEMS
AMJDEGH-A11
AMJD XO (Standard) MEMS AMJDEGH-A11
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMJD Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Function: FREQUENCY SELECT Output: LVCMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±50ppm Current - Supply (Max): 3mA (Typ) Package / Case: 4-SMD, No Lead Frequency - Output 1: 50MHz Frequency - Output 2: 100MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMJD
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 0.9 mm
  • Operating Temperature: -40°C ~ 85°C
  • Function: FREQUENCY SELECT
  • Output: LVCMOS
  • Voltage - Supply: 1.71V ~ 3.63V
  • Frequency Stability: ±50ppm
  • Current - Supply (Max): 3mA (Typ)
  • Package / Case: 4-SMD, No Lead
  • Frequency - Output 1: 50MHz
  • Frequency - Output 2: 100MHz
  • Pin Selectable: Yes
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AMJDEGH-A11
Product Name AMJD XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1533AC-H5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
Surface Mount Oscillators - ECOC-2522-12.800-5HC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 863-510AAA148M500CAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
VCO / SURF MOUNT / RoHS - ROS-310-519+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details