Abracon, LLC Varistor 120V 600A 1812 / Tape & Reel (Tr) Rohs Compliant Abracon AMCV-1812H-101-T

Description
VARISTOR 120V 600A 1812 / Tape & Reel (TR) RoHS Compliant: Yes
Description
VARISTOR 120V 600A 1812 / Tape & Reel (TR) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor 120V 600A 1812 / Tape & Reel (Tr) Rohs Compliant Abracon - 96W9101 - Newark, An Avnet Company
Chicago, IL, United States
Varistor 120V 600A 1812 / Tape & Reel (Tr) Rohs Compliant Abracon
96W9101
Varistor 120V 600A 1812 / Tape & Reel (Tr) Rohs Compliant Abracon 96W9101
VARISTOR 120V 600A 1812 / Tape & Reel (TR) RoHS Compliant: Yes

VARISTOR 120V 600A 1812 / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 96W9101
Product Name Varistor 120V 600A 1812 / Tape & Reel (Tr) Rohs Compliant Abracon
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI122T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 123 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
VCO / SURF MOUNT / ROHS ESD-P - ROS-1801C-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details