Abracon, LLC AMCA Chip AMCA52-2R540G-S1F-T

Description
RoHS/RoHS II Compliant Series: AMCA Type: Chip Protocol: 2G/3G/GSM Frequency Range: 2540 Bandwidth Range: 200 Length: 5.2 mm Width: 2.1 mm Height: 1 mm Gain Display: 2.5 Polarization: Linear Mounting: Surface Mount Features: Surface mount WiMAX antenna Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: AMCA Type: Chip Protocol: 2G/3G/GSM Frequency Range: 2540 Bandwidth Range: 200 Length: 5.2 mm Width: 2.1 mm Height: 1 mm Gain Display: 2.5 Polarization: Linear Mounting: Surface Mount Features: Surface mount WiMAX antenna Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMCA Chip - AMCA52-2R540G-S1F-T - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: AMCA Type: Chip Protocol: 2G/3G/GSM Frequency Range: 2540 Bandwidth Range: 200 Length: 5.2 mm Width: 2.1 mm Height: 1 mm Gain Display: 2.5 Polarization: Linear Mounting: Surface Mount Features: Surface mount WiMAX antenna Part Status: Active

RoHS/RoHS II Compliant

  • Series: AMCA
  • Type: Chip
  • Protocol: 2G/3G/GSM
  • Frequency Range: 2540
  • Bandwidth Range: 200
  • Length: 5.2 mm
  • Width: 2.1 mm
  • Height: 1 mm
  • Gain Display: 2.5
  • Polarization: Linear
  • Mounting: Surface Mount
  • Features: Surface mount WiMAX antenna
  • Part Status: Active
Supplier's Site Datasheet
RF Antennas - 535-12390-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
535-12390-2-ND
RF Antennas 535-12390-2-ND
2.5GHz WiMax™, WLAN Chip RF Antenna 2.44GHz ~ 2.64GHz 2.5dBi Solder Surface Mount

2.5GHz WiMax™, WLAN Chip RF Antenna 2.44GHz ~ 2.64GHz 2.5dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - AMCA52-2R540G-S1F-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.5GHz WiMax™, WLAN Chip RF Antenna 2.44GHz ~ 2.64GHz 2.5dBi Solder Surface Mount

2.5GHz WiMax™, WLAN Chip RF Antenna 2.44GHz ~ 2.64GHz 2.5dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number AMCA52-2R540G-S1F-T 535-12390-2-ND AMCA52-2R540G-S1F-T
Product Name AMCA Chip RF Antennas RF Antennas
Polarization Linear
Primary Frequency Range 0.0 MHz 2500.0 MHz
Gain 2.5 dB 2.5 dB
Form Factor / Mounting Internal Internal
Unlock Full Specs
to access all available technical data

Similar Products

Octave Horn Antenna - Model SAS-590-11 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
4G 5dBi Rubber Duck Antenna With SMA Male St. Connector - ET-LT5R-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 5 dB
Form Factor / Mounting External
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers