Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OSCILLATORS
ABRACON, LLC
ALFT-04-3 -- CMC 500UH 6A 2LN TH / TRAY ROHS COMPLIANT ABRACON
Abracon, LLC
Cmc 500Uh 6A 2Ln Th / Tray Rohs Compliant Abracon
ALFT-04-3
Description
CMC 500UH 6A 2LN TH / Tray RoHS Compliant: Yes
Newark, An Avnet Company
Done
Description
CMC 500UH 6A 2LN TH / Tray RoHS Compliant: Yes
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Cmc 500Uh 6A 2Ln Th / Tray Rohs Compliant Abracon
53X1321
Cmc 500Uh 6A 2Ln Th / Tray Rohs Compliant Abracon
53X1321
CMC 500UH 6A 2LN TH / Tray RoHS Compliant: Yes
CMC 500UH 6A 2LN TH / Tray RoHS Compliant: Yes
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Oscillators
Product Number
53X1321
Product Name
Cmc 500Uh 6A 2Ln Th / Tray Rohs Compliant Abracon
Features / Standards
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
ECS Inc. International
Surface Mount Oscillators
ECS-1633-300-BN-TR
Specs
Oscillator Type
XO
Package / Form Factor
Surface Mount
Features / Standards
RoHS
View Details
3
suppliers
Mini-Circuits
VCO / SURF MOUNT / RoHS
ROS-1445-219+
Specs
Oscillator Type
VCO
Package / Form Factor
Surface Mount
Features / Standards
RoHS
View Details
kTB Solutions
kTB Low Phase Noise (PDRO)
PDRO50L
Specs
Oscillator Type
DRO
Package / Form Factor
Module
Frequency
1000 to 16000 MHz
View Details
Texas Instruments
Programmable Timers and Oscillators
LMK61E2-I6SIAR
Specs
Oscillator Type
VCO; VCO
Package / Form Factor
Surface Mount; 8-SMD Module
Features / Standards
RoHS
View Details
2
suppliers