Abracon, LLC Ferrite Beads and Chips - ALFB-01 ALFB-01

Description
Manufacturer: Abracon LLC Win Source Part Number: 1052322-ALFB-01 Packaging: Bulk Current Rating (Max): 5A Mounting: Through Hole Height (Max): 0.197" (5.00mm) Number of Lines: 1 Impedance @ Frequency: 110 Ohm @ 100MHz Categories: Filters Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.138" Dia (3.50mm) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Abracon LLC Win Source Part Number: 1052322-ALFB-01 Packaging: Bulk Current Rating (Max): 5A Mounting: Through Hole Height (Max): 0.197" (5.00mm) Number of Lines: 1 Impedance @ Frequency: 110 Ohm @ 100MHz Categories: Filters Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.138" Dia (3.50mm) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - ALFB-01 - ALFB-01 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - ALFB-01
ALFB-01
Ferrite Beads and Chips - ALFB-01 ALFB-01
Manufacturer: Abracon LLC Win Source Part Number: 1052322-ALFB-01 Packaging: Bulk Current Rating (Max): 5A Mounting: Through Hole Height (Max): 0.197" (5.00mm) Number of Lines: 1 Impedance @ Frequency: 110 Ohm @ 100MHz Categories: Filters Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.138" Dia (3.50mm) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Abracon LLC
Win Source Part Number: 1052322-ALFB-01
Packaging: Bulk
Current Rating (Max): 5A
Mounting: Through Hole
Height (Max): 0.197" (5.00mm)
Number of Lines: 1
Impedance @ Frequency: 110 Ohm @ 100MHz
Categories: Filters
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.138" Dia (3.50mm)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number ALFB-01
Product Name Ferrite Beads and Chips - ALFB-01
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
Porous Ceramics -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; Carbide Material; Silicon Carbide
Shape / Form Custom Shape
Applications Wear resistant parts or tooling; Air Bearings, Permeable Substates, Dispersion Media, Ash Handling, Wicking Media, Fluidized Bed Plates, Spargers, Breathers
View Details
Ceramic Hip Joint Ball Head & Liner -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type SpecialtyMaterial
Applications Biomaterial
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details