Abracon, LLC Oscillators AK8DAB-156.2500

Description
XTAL OSC XO 156.25MHZ 3.3V LVDS
Request a Quote Datasheet
Description
XTAL OSC XO 156.25MHZ 3.3V LVDS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 535-AK8DAB-156.2500-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 156.25MHZ 3.3V LVDS

XTAL OSC XO 156.25MHZ 3.3V LVDS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 535-AK8DAB-156.2500-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32.768 kHz Low Power Clock Oscillator - OM-7604-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
4 Pin Oscillator TX21 - TX21-18025S-32.000-A01 - Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX21
Frequency 32 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - TLC555IP - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 2.1 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - X119-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details