Abracon, LLC ClearClock AK5 XO (Standard) Crystal AK5DCF1-100.0000

Description
Series: ClearClock AK5 Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.3 mm Operating Temperature: -40°C ~ 85°C Frequency: 100 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 1.8V Frequency Stability: ±25ppm Current - Supply (Max): 27mA Package / Case: 5.00mm x 3.20mm Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
Series: ClearClock AK5 Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.3 mm Operating Temperature: -40°C ~ 85°C Frequency: 100 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 1.8V Frequency Stability: ±25ppm Current - Supply (Max): 27mA Package / Case: 5.00mm x 3.20mm Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ClearClock AK5 XO (Standard) Crystal - AK5DCF1-100.0000 - Abracon, LLC
Spicewood, TX, United States
ClearClock AK5 XO (Standard) Crystal
AK5DCF1-100.0000
ClearClock AK5 XO (Standard) Crystal AK5DCF1-100.0000
Series: ClearClock AK5 Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.3 mm Operating Temperature: -40°C ~ 85°C Frequency: 100 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 1.8V Frequency Stability: ±25ppm Current - Supply (Max): 27mA Package / Case: 5.00mm x 3.20mm Mounting Type: Surface Mount Part Status: Active
  • Series: ClearClock AK5
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 5 mm
  • Width: 3.2 mm
  • Height: 1.3 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 100 MHz
  • Function: Enable/Disable
  • Output: LVDS
  • Voltage - Supply: 1.8V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 27mA
  • Package / Case: 5.00mm x 3.20mm
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AK5DCF1-100.0000
Product Name ClearClock AK5 XO (Standard) Crystal
Frequency 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
4 Pin Oscillator S7 - S73310-4.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 4 MHz
Frequency Stability 100 ppm
View Details
2 suppliers
Surface Mount Oscillators - ECS-2016MV-500-DN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers