Abracon, LLC ClearClock AK5 XO (Standard) Crystal AK5DBF1-125.0000T2

Description
Series: ClearClock AK5 Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.3 mm Operating Temperature: -40°C ~ 85°C Frequency: 125 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 2.5V Frequency Stability: ±25ppm Current - Supply (Max): 27mA Package / Case: 5.00mm x 3.20mm Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
Series: ClearClock AK5 Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.3 mm Operating Temperature: -40°C ~ 85°C Frequency: 125 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 2.5V Frequency Stability: ±25ppm Current - Supply (Max): 27mA Package / Case: 5.00mm x 3.20mm Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ClearClock AK5 XO (Standard) Crystal - AK5DBF1-125.0000T2 - Abracon, LLC
Spicewood, TX, United States
ClearClock AK5 XO (Standard) Crystal
AK5DBF1-125.0000T2
ClearClock AK5 XO (Standard) Crystal AK5DBF1-125.0000T2
Series: ClearClock AK5 Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.3 mm Operating Temperature: -40°C ~ 85°C Frequency: 125 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 2.5V Frequency Stability: ±25ppm Current - Supply (Max): 27mA Package / Case: 5.00mm x 3.20mm Mounting Type: Surface Mount Part Status: Active
  • Series: ClearClock AK5
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 5 mm
  • Width: 3.2 mm
  • Height: 1.3 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 125 MHz
  • Function: Enable/Disable
  • Output: LVDS
  • Voltage - Supply: 2.5V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 27mA
  • Package / Case: 5.00mm x 3.20mm
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-15184-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-15184-2-ND
Oscillators 535-15184-2-ND
125MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead

125MHz XO (Standard) LVDS Oscillator 2.5V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Oscillators Oscillators
Product Number AK5DBF1-125.0000T2 535-15184-2-ND
Product Name ClearClock AK5 XO (Standard) Crystal Oscillators
Frequency 125 MHz
Frequency Stability 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.5 V; 2.5V 2.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2XF32FLXCT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Oscillators - VCO 7311 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 6000 MHz
Output Power 10 dBm
View Details
Surface Mount Crystals - ECS-120-10-36Q-AES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC556CD - 116267-TLC556CD - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor Surface Mount; 14-SOIC
Frequency 2.1 MHz
View Details
3 suppliers