Abracon, LLC ClearClock AK5 XO (Standard) Crystal AK5DAF1-200.0000

Description
Series: ClearClock AK5 Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.3 mm Operating Temperature: -40°C ~ 85°C Frequency: 200 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 3.3V Frequency Stability: ±25ppm Current - Supply (Max): 27mA Package / Case: 5.00mm x 3.20mm Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
Series: ClearClock AK5 Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.3 mm Operating Temperature: -40°C ~ 85°C Frequency: 200 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 3.3V Frequency Stability: ±25ppm Current - Supply (Max): 27mA Package / Case: 5.00mm x 3.20mm Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ClearClock AK5 XO (Standard) Crystal - AK5DAF1-200.0000 - Abracon, LLC
Spicewood, TX, United States
ClearClock AK5 XO (Standard) Crystal
AK5DAF1-200.0000
ClearClock AK5 XO (Standard) Crystal AK5DAF1-200.0000
Series: ClearClock AK5 Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.3 mm Operating Temperature: -40°C ~ 85°C Frequency: 200 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 3.3V Frequency Stability: ±25ppm Current - Supply (Max): 27mA Package / Case: 5.00mm x 3.20mm Mounting Type: Surface Mount Part Status: Active
  • Series: ClearClock AK5
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 5 mm
  • Width: 3.2 mm
  • Height: 1.3 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 200 MHz
  • Function: Enable/Disable
  • Output: LVDS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 27mA
  • Package / Case: 5.00mm x 3.20mm
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AK5DAF1-200.0000
Product Name ClearClock AK5 XO (Standard) Crystal
Frequency 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - ICM7242IBAZ - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 1.00E-7 to 13 MHz
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
VCO / SURF MOUNT / RoHS - ROS-2160W+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2XF32FLXIT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 8 to 200 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 863-510BAB100M000BAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details