Abracon, LLC ClearClock AK5 XO (Standard) Crystal AK5DAF1-156.2500T2

Description
Series: ClearClock AK5 Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.3 mm Operating Temperature: -40°C ~ 85°C Frequency: 156.25 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 3.3V Frequency Stability: ±25ppm Current - Supply (Max): 27mA Package / Case: 5.00mm x 3.20mm Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
Series: ClearClock AK5 Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.3 mm Operating Temperature: -40°C ~ 85°C Frequency: 156.25 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 3.3V Frequency Stability: ±25ppm Current - Supply (Max): 27mA Package / Case: 5.00mm x 3.20mm Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ClearClock AK5 XO (Standard) Crystal - AK5DAF1-156.2500T2 - Abracon, LLC
Spicewood, TX, United States
ClearClock AK5 XO (Standard) Crystal
AK5DAF1-156.2500T2
ClearClock AK5 XO (Standard) Crystal AK5DAF1-156.2500T2
Series: ClearClock AK5 Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.3 mm Operating Temperature: -40°C ~ 85°C Frequency: 156.25 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 3.3V Frequency Stability: ±25ppm Current - Supply (Max): 27mA Package / Case: 5.00mm x 3.20mm Mounting Type: Surface Mount Part Status: Active
  • Series: ClearClock AK5
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 5 mm
  • Width: 3.2 mm
  • Height: 1.3 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 156.25 MHz
  • Function: Enable/Disable
  • Output: LVDS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 27mA
  • Package / Case: 5.00mm x 3.20mm
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1338296-AK5DAF1-156.2500T2 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1338296-AK5DAF1-156.2500T2
Crystals, Oscillators, Resonators - Oscillators 1338296-AK5DAF1-156.2500T2
Win Source Part Number: 1338296-AK5DAF1-156. 2500T2 Category: Crystals, Oscillators, Resonators - Oscillators Series: ClearClock™ AK5 Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.051" (1.30mm) Standard Package: 250 Frequency: 156.25 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±25ppm Current - Supply (Max): 27mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Abracon LLC Current - Supply (Disable) (Max): 10µA

Win Source Part Number: 1338296-AK5DAF1-156.2500T2
Category: Crystals, Oscillators, Resonators - Oscillators
Series: ClearClock™ AK5
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max): 0.051" (1.30mm)
Standard Package: 250
Frequency: 156.25 MHz
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±25ppm
Current - Supply (Max): 27mA
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Abracon LLC
Current - Supply (Disable) (Max): 10µA

Buy Now Datasheet
Oscillators - 535-15180-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-15180-2-ND
Oscillators 535-15180-2-ND
156.25MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

156.25MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillators - 535-15180-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-15180-6-ND
Oscillators 535-15180-6-ND
156.25MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

156.25MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillators - 535-15180-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-15180-1-ND
Oscillators 535-15180-1-ND
156.25MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

156.25MHz XO (Standard) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
XTAL OSC XO 156.25MHZ 3.3V LVDS

XTAL OSC XO 156.25MHZ 3.3V LVDS

Supplier's Site

Technical Specifications

  Abracon, LLC Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number AK5DAF1-156.2500T2 1338296-AK5DAF1-156.2500T2 535-15180-2-ND AK5DAF1-156.2500T2
Product Name ClearClock AK5 XO (Standard) Crystal Crystals, Oscillators, Resonators - Oscillators Oscillators Oscillators
Frequency 156 MHz 156 MHz 156 MHz
Frequency Stability 25 ppm 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 3.3 Volts; 3.3V 3.3V 3.3 Volts
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 296-LMK6CE02500CDLFTCT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-VDFN
Frequency Stability 25 ppm
View Details
3 suppliers
Crystal Oscillators - 1734629 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Dip14
Features / Standards RoHS
View Details
Oscillators - 7110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 15 dBm
View Details