Abracon, LLC ClearClock AK5 XO (Standard) Crystal AK5DAF1-125.0000

Description
Series: ClearClock AK5 Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.3 mm Operating Temperature: -40°C ~ 85°C Frequency: 125 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 3.3V Frequency Stability: ±25ppm Current - Supply (Max): 27mA Package / Case: 5.00mm x 3.20mm Mounting Type: Surface Mount Part Status: Active
Description
Series: ClearClock AK5 Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.3 mm Operating Temperature: -40°C ~ 85°C Frequency: 125 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 3.3V Frequency Stability: ±25ppm Current - Supply (Max): 27mA Package / Case: 5.00mm x 3.20mm Mounting Type: Surface Mount Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The ClearClock AK5 XO (Standard) Crystal, part number AK5DAF1-125.0000, is a surface mount oscillator measuring 5.0 x 3.2 x 1.3 mm and is RoHS compliant. It operates within a frequency range of 100 MHz to 212.5 MHz, with a specific frequency of 125 MHz for this model. The device offers ultra-low jitter performance, with a typical RMS jitter of 75 fs at 156.25 MHz for LVPECL output. It supports multiple supply voltage options including 3.3V, 2.5V, and 1.8V, with a typical supply current of 27 mA at 200 MHz for LVDS output. The oscillator is available with frequency stability options of ±20 ppm and ±25 ppm over an operating temperature range of -40°C to +85°C. It features differential output options including LVPECL, LVDS, and HCSL, along with an output enable function. This product is suitable for applications in networking, communications, and data centers.

Datasheet Summary
Powered by GS/AI

The ClearClock AK5 XO (Standard) Crystal, part number AK5DAF1-125.0000, is a surface mount oscillator measuring 5.0 x 3.2 x 1.3 mm and is RoHS compliant. It operates within a frequency range of 100 MHz to 212.5 MHz, with a specific frequency of 125 MHz for this model. The device offers ultra-low jitter performance, with a typical RMS jitter of 75 fs at 156.25 MHz for LVPECL output. It supports multiple supply voltage options including 3.3V, 2.5V, and 1.8V, with a typical supply current of 27 mA at 200 MHz for LVDS output. The oscillator is available with frequency stability options of ±20 ppm and ±25 ppm over an operating temperature range of -40°C to +85°C. It features differential output options including LVPECL, LVDS, and HCSL, along with an output enable function. This product is suitable for applications in networking, communications, and data centers.

Suppliers

Company
Product
Description
Supplier Links
ClearClock AK5 XO (Standard) Crystal - AK5DAF1-125.0000 - Abracon, LLC
Spicewood, TX, United States
ClearClock AK5 XO (Standard) Crystal
AK5DAF1-125.0000
ClearClock AK5 XO (Standard) Crystal AK5DAF1-125.0000
Series: ClearClock AK5 Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.3 mm Operating Temperature: -40°C ~ 85°C Frequency: 125 MHz Function: Enable/Disable Output: LVDS Voltage - Supply: 3.3V Frequency Stability: ±25ppm Current - Supply (Max): 27mA Package / Case: 5.00mm x 3.20mm Mounting Type: Surface Mount Part Status: Active
  • Series: ClearClock AK5
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 5 mm
  • Width: 3.2 mm
  • Height: 1.3 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 125 MHz
  • Function: Enable/Disable
  • Output: LVDS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 27mA
  • Package / Case: 5.00mm x 3.20mm
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AK5DAF1-125.0000
Product Name ClearClock AK5 XO (Standard) Crystal
Frequency 125 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-18E-0400.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
Surface Mount Crystals - ECS-200-18-30B-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 20 MHz
View Details
5 suppliers
Oscillator Crystal - 510ABA125M000BAG - Richardson RFPD
Specs
Frequency 125 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-1357+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details