Abracon, LLC 156.25MHz Clock and Timing IC AK2PAF1-156.2500T

Description
LVPECL XO 156.25MHz Clock Oscillator Product overview: AK2PAF1-156.2500T from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 156.25MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 156.25MHz, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-AK2PAF1-156.2500 T can be used for catalog matching and distributor lookup.
Request a Quote
Description
LVPECL XO 156.25MHz Clock Oscillator Product overview: AK2PAF1-156.2500T from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 156.25MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 156.25MHz, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-AK2PAF1-156.2500 T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AK2PAF1-156.2500T is a 2.50 x 2.0 x 1.0 mm surface-mount crystal oscillator with a 156.25 MHz output frequency, LVPECL differential output, 3.3 V supply voltage, and ±25 ppm frequency stability over the -20°C to +70°C operating range. It features ultra-low RMS jitter of 123.73 fs at 156.25 MHz, a maximum supply current of 50 mA, and an output enable pin configured as active high. The device complies with RoHS/RoHS II standards and is packaged in tape and reel for 1,000 units.

Datasheet Summary
Powered by GS/AI

The AK2PAF1-156.2500T is a 2.50 x 2.0 x 1.0 mm surface-mount crystal oscillator with a 156.25 MHz output frequency, LVPECL differential output, 3.3 V supply voltage, and ±25 ppm frequency stability over the -20°C to +70°C operating range. It features ultra-low RMS jitter of 123.73 fs at 156.25 MHz, a maximum supply current of 50 mA, and an output enable pin configured as active high. The device complies with RoHS/RoHS II standards and is packaged in tape and reel for 1,000 units.

Suppliers

Company
Product
Description
Supplier Links
156.25MHz Clock and Timing IC - 172-AK2PAF1-156.2500T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
156.25MHz Clock and Timing IC
172-AK2PAF1-156.2500T
156.25MHz Clock and Timing IC 172-AK2PAF1-156.2500T
LVPECL XO 156.25MHz Clock Oscillator Product overview: AK2PAF1-156.2500T from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 156.25MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 156.25MHz, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-AK2PAF1-156.2500 T can be used for catalog matching and distributor lookup.

LVPECL XO 156.25MHz Clock Oscillator Product overview: AK2PAF1-156.2500T from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 156.25MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 156.25MHz, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-AK2PAF1-156.2500T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 172-AK2PAF1-156.2500T
Product Name 156.25MHz Clock and Timing IC
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Single CMOS Analog RC Timer - ALD7555SAL - Advanced Linear Devices, Inc.
Advanced Linear Devices, Inc.
Specs
Bus Interface CMOS
Package Type SOIC; SOIC8
Supply Voltage 2 to 10 volts
View Details
2 suppliers
SMD 32.7680KHZ 12.5PF Clock and Timing IC - 171-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
Specs
Bus Interface LVDS
Package Type Strip
Supply Voltage 2.5 volts
View Details
TLC555 Low Power Timer - TLC555IPE4 - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
2 suppliers