Win Source Part Number: 1350030-AK2DAF1-148.
Category: Crystals, Oscillators, Resonators - Oscillators
Series: ClearClock™ AK2
Type: XO (Standard)
Package: Bulk
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.043" (1.10mm)
Standard Package: 100
Frequency: 148.5 MHz
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±30ppm
Current - Supply (Max): 15mA
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Abracon LLC
Current - Supply (Disable) (Max): 10µA
| Win Source Electronics | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1350030-AK2DAF1-148.50000 |
| Product Name | Crystals, Oscillators, Resonators - Oscillators |
| Oscillator Type | XO; XO (Standard) |
| Package / Form Factor | 6-SMD, No Lead |
| Frequency | 148 MHz |