Abracon, LLC Oscillators AK1BHCS1-156.2500T3

Description
XTAL OSC XO 156.25 MHZ 1.8V HCSL
Request a Quote Datasheet
Description
XTAL OSC XO 156.25 MHZ 1.8V HCSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 535-AK1BHCS1-156.2500T3TR-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 156.25 MHZ 1.8V HCSL

XTAL OSC XO 156.25 MHZ 1.8V HCSL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 535-AK1BHCS1-156.2500T3TR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

100.000 kHz Low Power Clock Oscillator - OM-0100-C8 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
4 Pin Oscillator TX32 - TX32-33025S-12.288-X-R - Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX32
Frequency 12.29 MHz
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - AD8389ACPZ - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 85 MHz
View Details
Surface Mount Crystals - ECS-160-20-23A-EN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 16 MHz
View Details
4 suppliers