Abracon, LLC Fixed Ind 100Uh 1A 180 Mohm Th / Bulk Rohs Compliant Abracon AIUR-11-101K

Description
FIXED IND 100UH 1A 180 MOHM TH / Bulk RoHS Compliant: Yes
Description
FIXED IND 100UH 1A 180 MOHM TH / Bulk RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fixed Ind 100Uh 1A 180 Mohm Th / Bulk Rohs Compliant Abracon - 96W8937 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ind 100Uh 1A 180 Mohm Th / Bulk Rohs Compliant Abracon
96W8937
Fixed Ind 100Uh 1A 180 Mohm Th / Bulk Rohs Compliant Abracon 96W8937
FIXED IND 100UH 1A 180 MOHM TH / Bulk RoHS Compliant: Yes

FIXED IND 100UH 1A 180 MOHM TH / Bulk RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 96W8937
Product Name Fixed Ind 100Uh 1A 180 Mohm Th / Bulk Rohs Compliant Abracon
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
4 Pin Oscillator S2-32.768Khz - S233025T-32.768K-X-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2-32.768Khz
Frequency 0.0328 MHz
Frequency Stability 25 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - LM-555N - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Surface Mount Crystals - ECS-120-10-36Q-ES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers