Abracon, LLC Fixed Ind 560Uh 240Ma 1.88 Ohm / Bulk Rohs Compliant Abracon AIUR-10-561K

Description
FIXED IND 560UH 240MA 1.88 OHM / Bulk RoHS Compliant: Yes
Description
FIXED IND 560UH 240MA 1.88 OHM / Bulk RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fixed Ind 560Uh 240Ma 1.88 Ohm / Bulk Rohs Compliant Abracon - 96W8931 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ind 560Uh 240Ma 1.88 Ohm / Bulk Rohs Compliant Abracon
96W8931
Fixed Ind 560Uh 240Ma 1.88 Ohm / Bulk Rohs Compliant Abracon 96W8931
FIXED IND 560UH 240MA 1.88 OHM / Bulk RoHS Compliant: Yes

FIXED IND 560UH 240MA 1.88 OHM / Bulk RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 96W8931
Product Name Fixed Ind 560Uh 240Ma 1.88 Ohm / Bulk Rohs Compliant Abracon
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

32.768 kHz Low Power Clock Oscillator - OM-7604-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillator Crystal - 510ABA106M250AAGR - Richardson RFPD
Specs
Frequency 106 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Surface Mount Oscillators - ECS-2033-130-AU - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - NE555D - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.5000 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details