Abracon, LLC Fixed Ind 47Uh 1.16A 230 Mohm Th / Bulk Rohs Compliant Abracon AIUR-10-470K

Description
FIXED IND 47UH 1.16A 230 MOHM TH / Bulk RoHS Compliant: Yes
Description
FIXED IND 47UH 1.16A 230 MOHM TH / Bulk RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fixed Ind 47Uh 1.16A 230 Mohm Th / Bulk Rohs Compliant Abracon - 96W8927 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ind 47Uh 1.16A 230 Mohm Th / Bulk Rohs Compliant Abracon
96W8927
Fixed Ind 47Uh 1.16A 230 Mohm Th / Bulk Rohs Compliant Abracon 96W8927
FIXED IND 47UH 1.16A 230 MOHM TH / Bulk RoHS Compliant: Yes

FIXED IND 47UH 1.16A 230 MOHM TH / Bulk RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 96W8927
Product Name Fixed Ind 47Uh 1.16A 230 Mohm Th / Bulk Rohs Compliant Abracon
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CD4536BPWRG4 - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; 16-TSSOP (0.173\", 4.40mm Width)
Features / Standards RoHS
View Details
2 suppliers
Programmable Timers and Oscillators - CY2X0147FLXCT - Quarktwin Technology Ltd.
Specs
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
Oscillator Crystal - 510ABB156M250BAGR - Richardson RFPD
Specs
Frequency 156 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers