Abracon, LLC Fixed Ind 270Uh 1A 400 Mohm Th / Bulk Rohs Compliant Abracon AIUR-08-271K

Description
FIXED IND 270UH 1A 400 MOHM TH / Bulk RoHS Compliant: Yes
Description
FIXED IND 270UH 1A 400 MOHM TH / Bulk RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fixed Ind 270Uh 1A 400 Mohm Th / Bulk Rohs Compliant Abracon - 96W8864 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ind 270Uh 1A 400 Mohm Th / Bulk Rohs Compliant Abracon
96W8864
Fixed Ind 270Uh 1A 400 Mohm Th / Bulk Rohs Compliant Abracon 96W8864
FIXED IND 270UH 1A 400 MOHM TH / Bulk RoHS Compliant: Yes

FIXED IND 270UH 1A 400 MOHM TH / Bulk RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 96W8864
Product Name Fixed Ind 270Uh 1A 400 Mohm Th / Bulk Rohs Compliant Abracon
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SIT1533AC-H5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
Programmable Timers and Oscillators - TLC555CPE4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
2 suppliers
Oscillators - Direct Synthesizer - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 8000 to 27000 MHz
Output Power 13 dBm
View Details
4 Pin Oscillator S7 - S75010T-8.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 8 MHz
Frequency Stability 100 ppm
View Details