Abracon, LLC Fixed Ind 220Uh 1.1A 340 Mohm Th / Bulk Rohs Compliant Abracon AIUR-08-221K

Description
FIXED IND 220UH 1.1A 340 MOHM TH / Bulk RoHS Compliant: Yes
Description
FIXED IND 220UH 1.1A 340 MOHM TH / Bulk RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fixed Ind 220Uh 1.1A 340 Mohm Th / Bulk Rohs Compliant Abracon - 96W8862 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ind 220Uh 1.1A 340 Mohm Th / Bulk Rohs Compliant Abracon
96W8862
Fixed Ind 220Uh 1.1A 340 Mohm Th / Bulk Rohs Compliant Abracon 96W8862
FIXED IND 220UH 1.1A 340 MOHM TH / Bulk RoHS Compliant: Yes

FIXED IND 220UH 1.1A 340 MOHM TH / Bulk RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 96W8862
Product Name Fixed Ind 220Uh 1.1A 340 Mohm Th / Bulk Rohs Compliant Abracon
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.700000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 7.00E-4 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 8530 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
32.768 kHz Low Power Clock Oscillator - OM-7605-C9 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillator Crystal - 510ABA148M500BAG - Richardson RFPD
Specs
Frequency 148 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers