Abracon, LLC Fixed Ind 220Uh 260Ma 1.39 Ohm / Bulk Rohs Compliant Abracon AIUR-07-221K

Description
FIXED IND 220UH 260MA 1.39 OHM / Bulk RoHS Compliant: Yes
Description
FIXED IND 220UH 260MA 1.39 OHM / Bulk RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fixed Ind 220Uh 260Ma 1.39 Ohm / Bulk Rohs Compliant Abracon - 96W8837 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ind 220Uh 260Ma 1.39 Ohm / Bulk Rohs Compliant Abracon
96W8837
Fixed Ind 220Uh 260Ma 1.39 Ohm / Bulk Rohs Compliant Abracon 96W8837
FIXED IND 220UH 260MA 1.39 OHM / Bulk RoHS Compliant: Yes

FIXED IND 220UH 260MA 1.39 OHM / Bulk RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 96W8837
Product Name Fixed Ind 220Uh 260Ma 1.39 Ohm / Bulk Rohs Compliant Abracon
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8530 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
32.768 kHz Low Power Clock Oscillator - OM-7605-C9 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI155T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 156 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - XC240-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details