Abracon, LLC Fixed Ind 3.3Uh 2.8A 13 Mohm Th / Bulk Rohs Compliant Abracon AIUR-05-3R3M

Description
FIXED IND 3.3UH 2.8A 13 MOHM TH / Bulk RoHS Compliant: Yes
Description
FIXED IND 3.3UH 2.8A 13 MOHM TH / Bulk RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fixed Ind 3.3Uh 2.8A 13 Mohm Th / Bulk Rohs Compliant Abracon - 96W8774 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ind 3.3Uh 2.8A 13 Mohm Th / Bulk Rohs Compliant Abracon
96W8774
Fixed Ind 3.3Uh 2.8A 13 Mohm Th / Bulk Rohs Compliant Abracon 96W8774
FIXED IND 3.3UH 2.8A 13 MOHM TH / Bulk RoHS Compliant: Yes

FIXED IND 3.3UH 2.8A 13 MOHM TH / Bulk RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 96W8774
Product Name Fixed Ind 3.3Uh 2.8A 13 Mohm Th / Bulk Rohs Compliant Abracon
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0384.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3840 MHz
Frequency Stability 50 ppm
View Details