Abracon, LLC Fixed Ind 1Mh 180Ma 2.2 Ohm Th / Bulk Rohs Compliant Abracon AIUR-05-102K

Description
FIXED IND 1MH 180MA 2.2 OHM TH / Bulk RoHS Compliant: Yes
Description
FIXED IND 1MH 180MA 2.2 OHM TH / Bulk RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fixed Ind 1Mh 180Ma 2.2 Ohm Th / Bulk Rohs Compliant Abracon - 96W8768 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ind 1Mh 180Ma 2.2 Ohm Th / Bulk Rohs Compliant Abracon
96W8768
Fixed Ind 1Mh 180Ma 2.2 Ohm Th / Bulk Rohs Compliant Abracon 96W8768
FIXED IND 1MH 180MA 2.2 OHM TH / Bulk RoHS Compliant: Yes

FIXED IND 1MH 180MA 2.2 OHM TH / Bulk RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 96W8768
Product Name Fixed Ind 1Mh 180Ma 2.2 Ohm Th / Bulk Rohs Compliant Abracon
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
4 suppliers
4 Pin Oscillator S5 - S53305T-90.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5
Frequency 90 MHz
Frequency Stability 50 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - DS1077LZ-50 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.0061 to 50 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - 50-ECS-2016MVQ-500-GP-TRCT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 30 ppm
View Details