Abracon, LLC Fixed Ind 27Mh 30Ma 80 Ohm Th / Bulk Rohs Compliant Abracon AIUR-04-273J

Description
FIXED IND 27MH 30MA 80 OHM TH / Bulk RoHS Compliant: Yes
Description
FIXED IND 27MH 30MA 80 OHM TH / Bulk RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fixed Ind 27Mh 30Ma 80 Ohm Th / Bulk Rohs Compliant Abracon - 96W8753 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ind 27Mh 30Ma 80 Ohm Th / Bulk Rohs Compliant Abracon
96W8753
Fixed Ind 27Mh 30Ma 80 Ohm Th / Bulk Rohs Compliant Abracon 96W8753
FIXED IND 27MH 30MA 80 OHM TH / Bulk RoHS Compliant: Yes

FIXED IND 27MH 30MA 80 OHM TH / Bulk RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 96W8753
Product Name Fixed Ind 27Mh 30Ma 80 Ohm Th / Bulk Rohs Compliant Abracon
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7312 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 4000 to 9500 MHz
Output Power 10 dBm
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-DCC-00.256 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 2.56E-4 MHz
Frequency Stability 75 ppm
View Details