Abracon, LLC Fixed Ind 12Mh 40Ma 40 Ohm Th / Bulk Rohs Compliant Abracon AIUR-04-123J

Description
FIXED IND 12MH 40MA 40 OHM TH / Bulk RoHS Compliant: Yes
Description
FIXED IND 12MH 40MA 40 OHM TH / Bulk RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fixed Ind 12Mh 40Ma 40 Ohm Th / Bulk Rohs Compliant Abracon - 96W8741 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ind 12Mh 40Ma 40 Ohm Th / Bulk Rohs Compliant Abracon
96W8741
Fixed Ind 12Mh 40Ma 40 Ohm Th / Bulk Rohs Compliant Abracon 96W8741
FIXED IND 12MH 40MA 40 OHM TH / Bulk RoHS Compliant: Yes

FIXED IND 12MH 40MA 40 OHM TH / Bulk RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 96W8741
Product Name Fixed Ind 12Mh 40Ma 40 Ohm Th / Bulk Rohs Compliant Abracon
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
4 Pin Oscillator S7 - S73305T-125.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 125 MHz
Frequency Stability 50 ppm
View Details
Surface Mount Crystals - ECS-120-10-36Q-AES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers