Abracon, LLC Fixed Ind 560Uh 300Ma 1.4 Ohm Th / Bulk Rohs Compliant Abracon AIUR-03-561K

Description
FIXED IND 560UH 300MA 1.4 OHM TH / Bulk RoHS Compliant: Yes
Description
FIXED IND 560UH 300MA 1.4 OHM TH / Bulk RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fixed Ind 560Uh 300Ma 1.4 Ohm Th / Bulk Rohs Compliant Abracon - 96W8730 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ind 560Uh 300Ma 1.4 Ohm Th / Bulk Rohs Compliant Abracon
96W8730
Fixed Ind 560Uh 300Ma 1.4 Ohm Th / Bulk Rohs Compliant Abracon 96W8730
FIXED IND 560UH 300MA 1.4 OHM TH / Bulk RoHS Compliant: Yes

FIXED IND 560UH 300MA 1.4 OHM TH / Bulk RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 96W8730
Product Name Fixed Ind 560Uh 300Ma 1.4 Ohm Th / Bulk Rohs Compliant Abracon
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AI-JE-XXE-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Surface Mount Oscillators - ECOC-2522-16.384-5GS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillator Crystal - 510ABA99M0000AAGR - Richardson RFPD
Specs
Frequency 99 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
VCO / SURF MOUNT / RoHS ESD-P - ROS-3360R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details