Abracon, LLC Fixed Ind 47Uh 990Ma 121 Mohm Th / Bulk Rohs Compliant Abracon AIUR-02H-470K

Description
FIXED IND 47UH 990MA 121 MOHM TH / Bulk RoHS Compliant: Yes
Description
FIXED IND 47UH 990MA 121 MOHM TH / Bulk RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fixed Ind 47Uh 990Ma 121 Mohm Th / Bulk Rohs Compliant Abracon - 96W8698 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ind 47Uh 990Ma 121 Mohm Th / Bulk Rohs Compliant Abracon
96W8698
Fixed Ind 47Uh 990Ma 121 Mohm Th / Bulk Rohs Compliant Abracon 96W8698
FIXED IND 47UH 990MA 121 MOHM TH / Bulk RoHS Compliant: Yes

FIXED IND 47UH 990MA 121 MOHM TH / Bulk RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 96W8698
Product Name Fixed Ind 47Uh 990Ma 121 Mohm Th / Bulk Rohs Compliant Abracon
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - L-BANDMULTIFREQUENCYSOURCE - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 1000 to 2000 MHz
Output Power 13 dBm
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-120-12-36Q-CWY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers