Abracon, LLC Fixed Ind 220Uh 570Ma 630 Mohm / Bulk Rohs Compliant Abracon AISR-875-221L

Description
FIXED IND 220UH 570MA 630 MOHM / Bulk RoHS Compliant: Yes
Description
FIXED IND 220UH 570MA 630 MOHM / Bulk RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fixed Ind 220Uh 570Ma 630 Mohm / Bulk Rohs Compliant Abracon - 96W8655 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ind 220Uh 570Ma 630 Mohm / Bulk Rohs Compliant Abracon
96W8655
Fixed Ind 220Uh 570Ma 630 Mohm / Bulk Rohs Compliant Abracon 96W8655
FIXED IND 220UH 570MA 630 MOHM / Bulk RoHS Compliant: Yes

FIXED IND 220UH 570MA 630 MOHM / Bulk RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 96W8655
Product Name Fixed Ind 220Uh 570Ma 630 Mohm / Bulk Rohs Compliant Abracon
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 16 dBm
View Details
Crystals - 2195-CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - DS1075M-66 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 66.67 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Oscillators - 1473-31306-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details