Abracon, LLC Fixed Ind 1.5Mh 220Ma 4.7 Ohm Th / Bulk Rohs Compliant Abracon AISR-875-152K

Description
FIXED IND 1.5MH 220MA 4.7 OHM TH / Bulk RoHS Compliant: Yes
Description
FIXED IND 1.5MH 220MA 4.7 OHM TH / Bulk RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fixed Ind 1.5Mh 220Ma 4.7 Ohm Th / Bulk Rohs Compliant Abracon - 96W8651 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ind 1.5Mh 220Ma 4.7 Ohm Th / Bulk Rohs Compliant Abracon
96W8651
Fixed Ind 1.5Mh 220Ma 4.7 Ohm Th / Bulk Rohs Compliant Abracon 96W8651
FIXED IND 1.5MH 220MA 4.7 OHM TH / Bulk RoHS Compliant: Yes

FIXED IND 1.5MH 220MA 4.7 OHM TH / Bulk RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 96W8651
Product Name Fixed Ind 1.5Mh 220Ma 4.7 Ohm Th / Bulk Rohs Compliant Abracon
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Clock/Timing - Programmable Timers and Oscillators - LMC555CN - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 3 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillator Crystal - 510ACA47M2500AAGR - Richardson RFPD
Specs
Frequency 47.25 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Programmable Timers and Oscillators - SE555JGB - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-CDIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details