Abracon, LLC Fixed Ind 150Uh 720Ma 420 Mohm / Bulk Rohs Compliant Abracon AISR-875-151L

Description
FIXED IND 150UH 720MA 420 MOHM / Bulk RoHS Compliant: Yes
Description
FIXED IND 150UH 720MA 420 MOHM / Bulk RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fixed Ind 150Uh 720Ma 420 Mohm / Bulk Rohs Compliant Abracon - 96W8650 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ind 150Uh 720Ma 420 Mohm / Bulk Rohs Compliant Abracon
96W8650
Fixed Ind 150Uh 720Ma 420 Mohm / Bulk Rohs Compliant Abracon 96W8650
FIXED IND 150UH 720MA 420 MOHM / Bulk RoHS Compliant: Yes

FIXED IND 150UH 720MA 420 MOHM / Bulk RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 96W8650
Product Name Fixed Ind 150Uh 720Ma 420 Mohm / Bulk Rohs Compliant Abracon
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - TK961 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 390 MHz
Output Power 9 dBm
View Details
32.768 kHz Low Power Clock Oscillator - OM-7605-C8 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.150000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.50E-4 MHz
Frequency Stability 50 ppm
View Details