Abracon, LLC Fixed Ind 120Mh 8Ma 97 Ohm Th / Bulk Rohs Compliant Abracon AISR-01-124J

Description
FIXED IND 120MH 8MA 97 OHM TH / Bulk RoHS Compliant: Yes
Description
FIXED IND 120MH 8MA 97 OHM TH / Bulk RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fixed Ind 120Mh 8Ma 97 Ohm Th / Bulk Rohs Compliant Abracon - 96W8624 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ind 120Mh 8Ma 97 Ohm Th / Bulk Rohs Compliant Abracon
96W8624
Fixed Ind 120Mh 8Ma 97 Ohm Th / Bulk Rohs Compliant Abracon 96W8624
FIXED IND 120MH 8MA 97 OHM TH / Bulk RoHS Compliant: Yes

FIXED IND 120MH 8MA 97 OHM TH / Bulk RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 96W8624
Product Name Fixed Ind 120Mh 8Ma 97 Ohm Th / Bulk Rohs Compliant Abracon
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - Direct Synthesizer - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 8000 to 27000 MHz
Output Power 13 dBm
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-9PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
3 suppliers
32 kHz Oscillators - SIT1533AC-H5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details