Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OSCILLATORS
ABRACON, LLC
AISM-1812-R39M-T -- FIXED IND 390NH 575MA 300 MOHM / TAPE & REEL (TR) ABRACON
Abracon, LLC
Fixed Ind 390Nh 575Ma 300 Mohm / Tape & Reel (Tr) Abracon
AISM-1812-R39M-T
Description
FIXED IND 390NH 575MA 300 MOHM / Tape & Reel (TR)
Newark, An Avnet Company
Done
Description
FIXED IND 390NH 575MA 300 MOHM / Tape & Reel (TR)
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Fixed Ind 390Nh 575Ma 300 Mohm / Tape & Reel (Tr) Abracon
96W8577
Fixed Ind 390Nh 575Ma 300 Mohm / Tape & Reel (Tr) Abracon
96W8577
FIXED IND 390NH 575MA 300 MOHM / Tape & Reel (TR)
FIXED IND 390NH 575MA 300 MOHM / Tape & Reel (TR)
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Oscillators
Product Number
96W8577
Product Name
Fixed Ind 390Nh 575Ma 300 Mohm / Tape & Reel (Tr) Abracon
Unlock Full Specs
to access all available technical data
Similar Products
Micro Crystal AG
100.000 kHz Low Power Clock Oscillator
OM-0100-C7
Specs
Oscillator Type
XO
Package / Form Factor
Surface Mount
Features / Standards
RoHS; Lead-Free
View Details
Aker Technology USA Corporation
4 Pin Oscillator S7
S75005-6.000-X-50-R
Specs
Package / Form Factor
Surface Mount; S7
Frequency
6 MHz
Frequency Stability
50 ppm
View Details
Rochester Electronics
Clock/Timing - Programmable Timers and Oscillators
PY2081SL-220
View Details
ECS Inc. International
Surface Mount Oscillators
ECOC-9775-48.000-DN-TR
Specs
Oscillator Type
OCXO
Package / Form Factor
Surface Mount
Features / Standards
RoHS
View Details
2
suppliers