Abracon, LLC Fixed Ind 22Uh 180Ma 3.2 Ohm Smd / Tape & Reel (Tr) Abracon AISM-1812-220K-T

Description
FIXED IND 22UH 180MA 3.2 OHM SMD / Tape & Reel (TR)
Description
FIXED IND 22UH 180MA 3.2 OHM SMD / Tape & Reel (TR)

Suppliers

Company
Product
Description
Supplier Links
Fixed Ind 22Uh 180Ma 3.2 Ohm Smd / Tape & Reel (Tr) Abracon - 96W8597 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ind 22Uh 180Ma 3.2 Ohm Smd / Tape & Reel (Tr) Abracon
96W8597
Fixed Ind 22Uh 180Ma 3.2 Ohm Smd / Tape & Reel (Tr) Abracon 96W8597
FIXED IND 22UH 180MA 3.2 OHM SMD / Tape & Reel (TR)

FIXED IND 22UH 180MA 3.2 OHM SMD / Tape & Reel (TR)

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 96W8597
Product Name Fixed Ind 22Uh 180Ma 3.2 Ohm Smd / Tape & Reel (Tr) Abracon
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - DS1073Z-100 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 100 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
4 Pin Oscillator S3 - S33305T-48.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 48 MHz
Frequency Stability 50 ppm
View Details