Abracon, LLC Fixed Ind 3.3Uh 650Ma 750 Mohm / Tape & Reel (Tr) Rohs Compliant Abracon AISC-1210HS-3R3K-T2

Description
FIXED IND 3.3UH 650MA 750 MOHM / Tape & Reel (TR) RoHS Compliant: Yes
Description
FIXED IND 3.3UH 650MA 750 MOHM / Tape & Reel (TR) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fixed Ind 3.3Uh 650Ma 750 Mohm / Tape & Reel (Tr) Rohs Compliant Abracon - 96W8510 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ind 3.3Uh 650Ma 750 Mohm / Tape & Reel (Tr) Rohs Compliant Abracon
96W8510
Fixed Ind 3.3Uh 650Ma 750 Mohm / Tape & Reel (Tr) Rohs Compliant Abracon 96W8510
FIXED IND 3.3UH 650MA 750 MOHM / Tape & Reel (TR) RoHS Compliant: Yes

FIXED IND 3.3UH 650MA 750 MOHM / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 96W8510
Product Name Fixed Ind 3.3Uh 650Ma 750 Mohm / Tape & Reel (Tr) Rohs Compliant Abracon
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - M38510/10902BCA - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor 14-CDIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Supply Voltage 3.3 Volts
View Details
Crystals - 2195-CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Oscillator Crystal - 510ABA000110AAGR - Richardson RFPD
Specs
Frequency 148 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers