Abracon, LLC Fixed Ind 33Uh 60Ma 10.7 Ohm Smd / Tape & Reel (Tr) Rohs Compliant Abracon AISC-0805F-330G-T

Description
FIXED IND 33UH 60MA 10.7 OHM SMD / Tape & Reel (TR) RoHS Compliant: Yes
Description
FIXED IND 33UH 60MA 10.7 OHM SMD / Tape & Reel (TR) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fixed Ind 33Uh 60Ma 10.7 Ohm Smd / Tape & Reel (Tr) Rohs Compliant Abracon - 96W8418 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ind 33Uh 60Ma 10.7 Ohm Smd / Tape & Reel (Tr) Rohs Compliant Abracon
96W8418
Fixed Ind 33Uh 60Ma 10.7 Ohm Smd / Tape & Reel (Tr) Rohs Compliant Abracon 96W8418
FIXED IND 33UH 60MA 10.7 OHM SMD / Tape & Reel (TR) RoHS Compliant: Yes

FIXED IND 33UH 60MA 10.7 OHM SMD / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 96W8418
Product Name Fixed Ind 33Uh 60Ma 10.7 Ohm Smd / Tape & Reel (Tr) Rohs Compliant Abracon
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8530 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
3 suppliers
Programmable Timers and Oscillators - CY2X013LXI122T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Oscillators - XC240-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details