Abracon, LLC Fixed Ind 6.2Nh 760Ma 83 Mohm / Tape & Reel (Tr) Rohs Compliant Abracon AISC-0402-6N2G-T

Description
FIXED IND 6.2NH 760MA 83 MOHM / Tape & Reel (TR) RoHS Compliant: Yes
Description
FIXED IND 6.2NH 760MA 83 MOHM / Tape & Reel (TR) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fixed Ind 6.2Nh 760Ma 83 Mohm / Tape & Reel (Tr) Rohs Compliant Abracon - 96W8254 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ind 6.2Nh 760Ma 83 Mohm / Tape & Reel (Tr) Rohs Compliant Abracon
96W8254
Fixed Ind 6.2Nh 760Ma 83 Mohm / Tape & Reel (Tr) Rohs Compliant Abracon 96W8254
FIXED IND 6.2NH 760MA 83 MOHM / Tape & Reel (TR) RoHS Compliant: Yes

FIXED IND 6.2NH 760MA 83 MOHM / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 96W8254
Product Name Fixed Ind 6.2Nh 760Ma 83 Mohm / Tape & Reel (Tr) Rohs Compliant Abracon
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC5V-T1A-32.768KHZ-7PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - NE555PW - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Oscillator Crystal - 510ACA100M000AAG - Richardson RFPD
Specs
Frequency 100 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
32 kHz TCXOs - SiT1566AI-JE-18E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details