Abracon, LLC Fixed Ind 12Uh 11.4A 9 Mohm Th / Bulk Rohs Compliant Abracon AIRD-06-120K

Description
FIXED IND 12UH 11.4A 9 MOHM TH / Bulk RoHS Compliant: Yes
Description
FIXED IND 12UH 11.4A 9 MOHM TH / Bulk RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fixed Ind 12Uh 11.4A 9 Mohm Th / Bulk Rohs Compliant Abracon - 97W1685 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ind 12Uh 11.4A 9 Mohm Th / Bulk Rohs Compliant Abracon
97W1685
Fixed Ind 12Uh 11.4A 9 Mohm Th / Bulk Rohs Compliant Abracon 97W1685
FIXED IND 12UH 11.4A 9 MOHM TH / Bulk RoHS Compliant: Yes

FIXED IND 12UH 11.4A 9 MOHM TH / Bulk RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 97W1685
Product Name Fixed Ind 12Uh 11.4A 9 Mohm Th / Bulk Rohs Compliant Abracon
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OM-7605-C8-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
Oscillator Crystal - 510ABA000278AAG - Richardson RFPD
Specs
Frequency 156 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Surface Mount Crystals - ECS-147.4-20-3X-EN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 14.75 MHz
View Details
4 suppliers
Programmable Timers and Oscillators - AM9513ADIB - Quarktwin Technology Ltd.
Specs
Oscillator Type Timer Control
Package / Form Factor 40-CDIP (0.600\", 15.24mm)
Features / Standards RoHS
View Details