Abracon, LLC Fixed Ind 10Uh 11.4A 9 Mohm Th / Bulk Rohs Compliant Abracon AIRD-06-100K

Description
FIXED IND 10UH 11.4A 9 MOHM TH / Bulk RoHS Compliant: Yes
Description
FIXED IND 10UH 11.4A 9 MOHM TH / Bulk RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fixed Ind 10Uh 11.4A 9 Mohm Th / Bulk Rohs Compliant Abracon - 97W1682 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ind 10Uh 11.4A 9 Mohm Th / Bulk Rohs Compliant Abracon
97W1682
Fixed Ind 10Uh 11.4A 9 Mohm Th / Bulk Rohs Compliant Abracon 97W1682
FIXED IND 10UH 11.4A 9 MOHM TH / Bulk RoHS Compliant: Yes

FIXED IND 10UH 11.4A 9 MOHM TH / Bulk RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 97W1682
Product Name Fixed Ind 10Uh 11.4A 9 Mohm Th / Bulk Rohs Compliant Abracon
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
4 Pin Oscillator S7 - S73305T-90.000-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 90 MHz
Frequency Stability 50 ppm
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-9PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
5 suppliers
Crystal Oscillators - 7675232 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details