Abracon, LLC Fixed Ind 4.7Uh 21A 3 Mohm Th / Bulk Rohs Compliant Abracon AIRD-03-4R7M

Description
FIXED IND 4.7UH 21A 3 MOHM TH / Bulk RoHS Compliant: Yes
Description
FIXED IND 4.7UH 21A 3 MOHM TH / Bulk RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fixed Ind 4.7Uh 21A 3 Mohm Th / Bulk Rohs Compliant Abracon - 97W1665 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ind 4.7Uh 21A 3 Mohm Th / Bulk Rohs Compliant Abracon
97W1665
Fixed Ind 4.7Uh 21A 3 Mohm Th / Bulk Rohs Compliant Abracon 97W1665
FIXED IND 4.7UH 21A 3 MOHM TH / Bulk RoHS Compliant: Yes

FIXED IND 4.7UH 21A 3 MOHM TH / Bulk RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 97W1665
Product Name Fixed Ind 4.7Uh 21A 3 Mohm Th / Bulk Rohs Compliant Abracon
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1533A-H4-0004 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Crystal Oscillators - 7960555 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Dip14
Features / Standards RoHS
View Details
Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details
6 Pin Oscillator S5A - S5A25025-155.520-P-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5A
Frequency 156 MHz
Frequency Stability 25 ppm
View Details