Abracon, LLC Fixed Ind 5.6Uh 11.4A 6 Mohm Th / Bulk Rohs Compliant Abracon AIRD-02-5R6M

Description
FIXED IND 5.6UH 11.4A 6 MOHM TH / Bulk RoHS Compliant: Yes
Description
FIXED IND 5.6UH 11.4A 6 MOHM TH / Bulk RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fixed Ind 5.6Uh 11.4A 6 Mohm Th / Bulk Rohs Compliant Abracon - 97W1624 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ind 5.6Uh 11.4A 6 Mohm Th / Bulk Rohs Compliant Abracon
97W1624
Fixed Ind 5.6Uh 11.4A 6 Mohm Th / Bulk Rohs Compliant Abracon 97W1624
FIXED IND 5.6UH 11.4A 6 MOHM TH / Bulk RoHS Compliant: Yes

FIXED IND 5.6UH 11.4A 6 MOHM TH / Bulk RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 97W1624
Product Name Fixed Ind 5.6Uh 11.4A 6 Mohm Th / Bulk Rohs Compliant Abracon
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - DTO 6566 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 6000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OM-7605-C8-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - LM555N - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
32 kHz TCXOs - SIT1568AC-JE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details