Abracon, LLC Fixed Ind 27Uh 5.5A 26 Mohm Th / Bulk Rohs Compliant Abracon AIRD-02-270K

Description
FIXED IND 27UH 5.5A 26 MOHM TH / Bulk RoHS Compliant: Yes
Description
FIXED IND 27UH 5.5A 26 MOHM TH / Bulk RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fixed Ind 27Uh 5.5A 26 Mohm Th / Bulk Rohs Compliant Abracon - 97W1613 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ind 27Uh 5.5A 26 Mohm Th / Bulk Rohs Compliant Abracon
97W1613
Fixed Ind 27Uh 5.5A 26 Mohm Th / Bulk Rohs Compliant Abracon 97W1613
FIXED IND 27UH 5.5A 26 MOHM TH / Bulk RoHS Compliant: Yes

FIXED IND 27UH 5.5A 26 MOHM TH / Bulk RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 97W1613
Product Name Fixed Ind 27Uh 5.5A 26 Mohm Th / Bulk Rohs Compliant Abracon
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532A-J4-0001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE555PW - 081171-NE555PW - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-TSSOP
Frequency 0.1000 MHz
View Details
2 suppliers
Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S5-32.768Khz - S533025T-32.768K-X-M - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5-32.768Khz
Frequency 0.0328 MHz
Frequency Stability 25 ppm
View Details