Abracon, LLC Fixed Ind 18Uh 7.2A 18 Mohm Th / Bulk Rohs Compliant Abracon AIRD-02-180K

Description
FIXED IND 18UH 7.2A 18 MOHM TH / Bulk RoHS Compliant: Yes
Description
FIXED IND 18UH 7.2A 18 MOHM TH / Bulk RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fixed Ind 18Uh 7.2A 18 Mohm Th / Bulk Rohs Compliant Abracon - 97W1606 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ind 18Uh 7.2A 18 Mohm Th / Bulk Rohs Compliant Abracon
97W1606
Fixed Ind 18Uh 7.2A 18 Mohm Th / Bulk Rohs Compliant Abracon 97W1606
FIXED IND 18UH 7.2A 18 MOHM TH / Bulk RoHS Compliant: Yes

FIXED IND 18UH 7.2A 18 MOHM TH / Bulk RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 97W1606
Product Name Fixed Ind 18Uh 7.2A 18 Mohm Th / Bulk Rohs Compliant Abracon
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - DTO 6566 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 6000 MHz
Output Power 10 dBm
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
4 suppliers
Programmable Timers and Oscillators - MC6840CFN-G - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0044.856900 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0449 MHz
Frequency Stability 50 ppm
View Details