Abracon, LLC Fixed Ind 120Uh 4A 90 Mohm Th / Bulk Rohs Compliant Abracon AIRD-02-121K

Description
FIXED IND 120UH 4A 90 MOHM TH / Bulk RoHS Compliant: Yes
Description
FIXED IND 120UH 4A 90 MOHM TH / Bulk RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fixed Ind 120Uh 4A 90 Mohm Th / Bulk Rohs Compliant Abracon - 97W1601 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ind 120Uh 4A 90 Mohm Th / Bulk Rohs Compliant Abracon
97W1601
Fixed Ind 120Uh 4A 90 Mohm Th / Bulk Rohs Compliant Abracon 97W1601
FIXED IND 120UH 4A 90 MOHM TH / Bulk RoHS Compliant: Yes

FIXED IND 120UH 4A 90 MOHM TH / Bulk RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 97W1601
Product Name Fixed Ind 120Uh 4A 90 Mohm Th / Bulk Rohs Compliant Abracon
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VME MASTER OSCILLATOR - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 160 to 1920 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - SN74LS628D - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 20 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
32 kHz Oscillators - SiT1532A-J5-0001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details