Abracon, LLC Fixed Ind 68Uh 2.8A 77 Mohm Th / Bulk Rohs Compliant Abracon AIRD-01-680K

Description
FIXED IND 68UH 2.8A 77 MOHM TH / Bulk RoHS Compliant: Yes
Description
FIXED IND 68UH 2.8A 77 MOHM TH / Bulk RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fixed Ind 68Uh 2.8A 77 Mohm Th / Bulk Rohs Compliant Abracon - 97W1590 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ind 68Uh 2.8A 77 Mohm Th / Bulk Rohs Compliant Abracon
97W1590
Fixed Ind 68Uh 2.8A 77 Mohm Th / Bulk Rohs Compliant Abracon 97W1590
FIXED IND 68UH 2.8A 77 MOHM TH / Bulk RoHS Compliant: Yes

FIXED IND 68UH 2.8A 77 MOHM TH / Bulk RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 97W1590
Product Name Fixed Ind 68Uh 2.8A 77 Mohm Th / Bulk Rohs Compliant Abracon
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - DTO 6564 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-200197-MCSO-B8MHZJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - DS1073M-100 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 100 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
32 kHz Oscillators - SIT1532AC-J5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details