Abracon, LLC Fixed Ind 56Uh 3.66A 37 Mohm Th / Bulk Rohs Compliant Abracon AIAP-03-560K

Description
FIXED IND 56UH 3.66A 37 MOHM TH / Bulk RoHS Compliant: Yes
Description
FIXED IND 56UH 3.66A 37 MOHM TH / Bulk RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fixed Ind 56Uh 3.66A 37 Mohm Th / Bulk Rohs Compliant Abracon - 96W7976 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ind 56Uh 3.66A 37 Mohm Th / Bulk Rohs Compliant Abracon
96W7976
Fixed Ind 56Uh 3.66A 37 Mohm Th / Bulk Rohs Compliant Abracon 96W7976
FIXED IND 56UH 3.66A 37 MOHM TH / Bulk RoHS Compliant: Yes

FIXED IND 56UH 3.66A 37 MOHM TH / Bulk RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 96W7976
Product Name Fixed Ind 56Uh 3.66A 37 Mohm Th / Bulk Rohs Compliant Abracon
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
32.768 kHz Low Power Clock Oscillator - OV-7604-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-AA3-16.384 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0164 MHz
Frequency Stability 100 ppm
View Details