Abracon, LLC Fixed Ind 330Uh 1.51A 212 Mohm / Bulk Rohs Compliant Abracon AIAP-03-331K

Description
FIXED IND 330UH 1.51A 212 MOHM / Bulk RoHS Compliant: Yes
Description
FIXED IND 330UH 1.51A 212 MOHM / Bulk RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fixed Ind 330Uh 1.51A 212 Mohm / Bulk Rohs Compliant Abracon - 96W7966 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ind 330Uh 1.51A 212 Mohm / Bulk Rohs Compliant Abracon
96W7966
Fixed Ind 330Uh 1.51A 212 Mohm / Bulk Rohs Compliant Abracon 96W7966
FIXED IND 330UH 1.51A 212 MOHM / Bulk RoHS Compliant: Yes

FIXED IND 330UH 1.51A 212 MOHM / Bulk RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 96W7966
Product Name Fixed Ind 330Uh 1.51A 212 Mohm / Bulk Rohs Compliant Abracon
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
3 suppliers
6 Pin Oscillator S5A - S5A25025-155.520-P-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5A
Frequency 156 MHz
Frequency Stability 25 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - 4423P - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 0.0200 MHz
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Surface Mount Oscillators - ECS-2033-120-AU - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers